Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F3R65PC02

Description
3.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F3R65PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3R65PC02-ND
Chassis Mount Resistors RER50F3R65PC02-ND
3.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.65 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.65 OHM 20W 1% AXIAL LUGS - RER50F3R65PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.65 OHM 20W 1% AXIAL LUGS
RER50F3R65PC02
RES 3.65 OHM 20W 1% AXIAL LUGS RER50F3R65PC02
RES 3.65ohm 20W 1% AXIAL LUGS

RES 3.65ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3R65PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R65PC02
Chassis Mount Resistors RER50F3R65PC02
RES CHAS MNT 3.65 OHM 1% 20W

RES CHAS MNT 3.65 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3R65PC02-ND RER50F3R65PC02 RER50F3R65PC02
Product Name Chassis Mount Resistors RES 3.65 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.65 ohms 3.65 ohms 3.65 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers