Vishay Intertechnology, Inc. RES 3.16 OHM 20W 1% AXIAL LUGS RER50F3R16RCSL

Description
RES 3.16ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.16ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.16 OHM 20W 1% AXIAL LUGS - RER50F3R16RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.16 OHM 20W 1% AXIAL LUGS
RER50F3R16RCSL
RES 3.16 OHM 20W 1% AXIAL LUGS RER50F3R16RCSL
RES 3.16ohm 20W 1% AXIAL LUGS

RES 3.16ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3R16RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3R16RCSL-ND
Chassis Mount Resistors RER50F3R16RCSL-ND
3.16 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.16 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F3R16RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R16RCSL
Chassis Mount Resistors RER50F3R16RCSL
RES CHAS MNT 3.16 OHM 1% 20W

RES CHAS MNT 3.16 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3R16RCSL RER50F3R16RCSL-ND RER50F3R16RCSL
Product Name RES 3.16 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 3.16 ohms 3.16 ohms 3.16 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers