Vishay Intertechnology, Inc. RES 3.09 OHM 20W 1% AXIAL LUGS RER50F3R09RCSL

Description
RES 3.09ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 3.09ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.09 OHM 20W 1% AXIAL LUGS - RER50F3R09RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 20W 1% AXIAL LUGS
RER50F3R09RCSL
RES 3.09 OHM 20W 1% AXIAL LUGS RER50F3R09RCSL
RES 3.09ohm 20W 1% AXIAL LUGS

RES 3.09ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3R09RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R09RCSL
Chassis Mount Resistors RER50F3R09RCSL
RES CHAS MNT 3.09 OHM 1% 20W

RES CHAS MNT 3.09 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors
Product Number RER50F3R09RCSL RER50F3R09RCSL
Product Name RES 3.09 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Mounting / Packaging Axial Leads Solder Lugs
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363326 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details