Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F3R09MCSL

Description
3.09 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.09 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F3R09MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3R09MCSL-ND
Chassis Mount Resistors RER50F3R09MCSL-ND
3.09 Ohms ±1% 20W Wirewound Chassis Mount Resistor

3.09 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.09 OHM 20W 1% AXIAL LUGS - RER50F3R09MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.09 OHM 20W 1% AXIAL LUGS
RER50F3R09MCSL
RES 3.09 OHM 20W 1% AXIAL LUGS RER50F3R09MCSL
RES 3.09ohm 20W 1% AXIAL LUGS

RES 3.09ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3R09MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3R09MCSL
Chassis Mount Resistors RER50F3R09MCSL
RES CHAS MNT 3.09 OHM 1% 20W

RES CHAS MNT 3.09 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3R09MCSL-ND RER50F3R09MCSL RER50F3R09MCSL
Product Name Chassis Mount Resistors RES 3.09 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 3.09 ohms 3.09 ohms 3.09 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details