3.09 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES CHAS MNT 3.09 OHM 1% 20W
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER50F3R09MC02 | RER50F3R09MC02-ND | RER50F3R09MC02 |
| Product Name | Resistor-Misc | Chassis Mount Resistors | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Solder Lugs | |
| Resistance Range | 3.09 ohms | 3.09 ohms |