Vishay Intertechnology, Inc. RES 39.2 OHM 20W 1% AXIAL LUGS RER50F39R2RCSL

Description
RES 39.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 39.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2 OHM 20W 1% AXIAL LUGS - RER50F39R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2 OHM 20W 1% AXIAL LUGS
RER50F39R2RCSL
RES 39.2 OHM 20W 1% AXIAL LUGS RER50F39R2RCSL
RES 39.2ohm 20W 1% AXIAL LUGS

RES 39.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F39R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F39R2RCSL-ND
Chassis Mount Resistors RER50F39R2RCSL-ND
39.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

39.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F39R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F39R2RCSL
Chassis Mount Resistors RER50F39R2RCSL
RES CHAS MNT 39.2 OHM 1% 20W

RES CHAS MNT 39.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F39R2RCSL RER50F39R2RCSL-ND RER50F39R2RCSL
Product Name RES 39.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 39.2 ohms 39.2 ohms 39.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Surface Mount Resistors - 1-1614890-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8.25 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details