Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F3921RC02

Description
3.92 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.92 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F3921RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3921RC02-ND
Chassis Mount Resistors RER50F3921RC02-ND
3.92 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.92 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 3.92K OHM 20W 1% AXIAL LUGS - RER50F3921RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.92K OHM 20W 1% AXIAL LUGS
RER50F3921RC02
RES 3.92K OHM 20W 1% AXIAL LUGS RER50F3921RC02
RES 3.92Kohm 20W 1% AXIAL LUGS

RES 3.92Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3921RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3921RC02
Chassis Mount Resistors RER50F3921RC02
RES CHAS MNT 3.92K OHM 1% 20W

RES CHAS MNT 3.92K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3921RC02-ND RER50F3921RC02 RER50F3921RC02
Product Name Chassis Mount Resistors RES 3.92K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers