Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F38R3RC02

Description
38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F38R3RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F38R3RC02-ND
Chassis Mount Resistors RER50F38R3RC02-ND
38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

38.3 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 38.3 OHM 20W 1% AXIAL LUGS - RER50F38R3RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 38.3 OHM 20W 1% AXIAL LUGS
RER50F38R3RC02
RES 38.3 OHM 20W 1% AXIAL LUGS RER50F38R3RC02
RES 38.3ohm 20W 1% AXIAL LUGS

RES 38.3ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F38R3RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F38R3RC02
Chassis Mount Resistors RER50F38R3RC02
RES CHAS MNT 38.3 OHM 1% 20W

RES CHAS MNT 38.3 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F38R3RC02-ND RER50F38R3RC02 RER50F38R3RC02
Product Name Chassis Mount Resistors RES 38.3 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Optoelectronics - Lenses -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614349-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
View Details
3 suppliers