Vishay Intertechnology, Inc. Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F3830RC02

Description
Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F3830RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F3830RC02
Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F3830RC02
Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F3830RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3830RC02-ND
Chassis Mount Resistors RER50F3830RC02-ND
383 Ohms ±1% 20W Wirewound Chassis Mount Resistor

383 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F3830RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3830RC02
Chassis Mount Resistors RER50F3830RC02
RES CHAS MNT 383 OHM 1% 20W

RES CHAS MNT 383 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3830RC02 RER50F3830RC02-ND RER50F3830RC02
Product Name Res Wirewound 383 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364756 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details