Vishay Intertechnology, Inc. RES 37.4 OHM 20W 1% AXIAL LUGS RER50F37R4RCSL

Description
RES 37.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 37.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 37.4 OHM 20W 1% AXIAL LUGS - RER50F37R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 37.4 OHM 20W 1% AXIAL LUGS
RER50F37R4RCSL
RES 37.4 OHM 20W 1% AXIAL LUGS RER50F37R4RCSL
RES 37.4ohm 20W 1% AXIAL LUGS

RES 37.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F37R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F37R4RCSL-ND
Chassis Mount Resistors RER50F37R4RCSL-ND
37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

37.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F37R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F37R4RCSL
Chassis Mount Resistors RER50F37R4RCSL
RES CHAS MNT 37.4 OHM 1% 20W

RES CHAS MNT 37.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F37R4RCSL RER50F37R4RCSL-ND RER50F37R4RCSL
Product Name RES 37.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 37.4 ohms 37.4 ohms 37.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123528 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers