Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F35R7MC02

Description
35.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
35.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F35R7MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F35R7MC02-ND
Chassis Mount Resistors RER50F35R7MC02-ND
35.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

35.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 35.7 OHM 20W 1% AXIAL LUGS - RER50F35R7MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.7 OHM 20W 1% AXIAL LUGS
RER50F35R7MC02
RES 35.7 OHM 20W 1% AXIAL LUGS RER50F35R7MC02
RES 35.7ohm 20W 1% AXIAL LUGS

RES 35.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F35R7MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F35R7MC02
Chassis Mount Resistors RER50F35R7MC02
RES CHAS MNT 35.7 OHM 1% 20W

RES CHAS MNT 35.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F35R7MC02-ND RER50F35R7MC02 RER50F35R7MC02
Product Name Chassis Mount Resistors RES 35.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - C14R68JL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details