Vishay Intertechnology, Inc. RES 35.6 OHM 20W 1% AXIAL LUGS RER50F35R6RC02

Description
RES 35.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 35.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35.6 OHM 20W 1% AXIAL LUGS - RER50F35R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35.6 OHM 20W 1% AXIAL LUGS
RER50F35R6RC02
RES 35.6 OHM 20W 1% AXIAL LUGS RER50F35R6RC02
RES 35.6ohm 20W 1% AXIAL LUGS

RES 35.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F35R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F35R6RC02-ND
Chassis Mount Resistors RER50F35R6RC02-ND
35.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

35.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F35R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F35R6RC02
Chassis Mount Resistors RER50F35R6RC02
RES CHAS MNT 35.6 OHM 1% 20W

RES CHAS MNT 35.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F35R6RC02 RER50F35R6RC02-ND RER50F35R6RC02
Product Name RES 35.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 35.6 ohms 35.6 ohms 35.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R274JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249309 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details