Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F3401RC02

Description
3.4 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
3.4 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F3401RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3401RC02-ND
Chassis Mount Resistors RER50F3401RC02-ND
3.4 kOhms ±1% 20W Wirewound Chassis Mount Resistor

3.4 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Res Wirewound 3.4K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F3401RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 3.4K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F3401RC02
Res Wirewound 3.4K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F3401RC02
Res Wirewound 3.4K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 3.4K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F3401RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3401RC02
Chassis Mount Resistors RER50F3401RC02
RES CHAS MNT 3.4K OHM 1% 20W

RES CHAS MNT 3.4K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3401RC02-ND RER50F3401RC02 RER50F3401RC02
Product Name Chassis Mount Resistors Res Wirewound 3.4K Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial, Box Solder Lugs
Tolerance 1 +/- % 1 to 0.0100 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details