Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F33R2RCSL

Description
33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F33R2RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F33R2RCSL-ND
Chassis Mount Resistors RER50F33R2RCSL-ND
33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 33.2 OHM 20W 1% AXIAL LUGS - RER50F33R2RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 20W 1% AXIAL LUGS
RER50F33R2RCSL
RES 33.2 OHM 20W 1% AXIAL LUGS RER50F33R2RCSL
RES 33.2ohm 20W 1% AXIAL LUGS

RES 33.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F33R2RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F33R2RCSL
Chassis Mount Resistors RER50F33R2RCSL
RES CHAS MNT 33.2 OHM 1% 20W

RES CHAS MNT 33.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F33R2RCSL-ND RER50F33R2RCSL RER50F33R2RCSL
Product Name Chassis Mount Resistors RES 33.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Chassis Mount Resistors - 1-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details