Vishay Intertechnology, Inc. RES 33.2 OHM 20W 1% AXIAL LUGS RER50F33R2MC02

Description
RES 33.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 33.2ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2 OHM 20W 1% AXIAL LUGS - RER50F33R2MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2 OHM 20W 1% AXIAL LUGS
RER50F33R2MC02
RES 33.2 OHM 20W 1% AXIAL LUGS RER50F33R2MC02
RES 33.2ohm 20W 1% AXIAL LUGS

RES 33.2ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F33R2MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F33R2MC02-ND
Chassis Mount Resistors RER50F33R2MC02-ND
33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

33.2 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F33R2MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F33R2MC02
Chassis Mount Resistors RER50F33R2MC02
RES CHAS MNT 33.2 OHM 1% 20W

RES CHAS MNT 33.2 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F33R2MC02 RER50F33R2MC02-ND RER50F33R2MC02
Product Name RES 33.2 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 33.2 ohms 33.2 ohms 33.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R182JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 3-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers