Vishay Intertechnology, Inc. RES 32.4 OHM 20W 1% AXIAL LUGS RER50F32R4PC02

Description
RES 32.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 32.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 32.4 OHM 20W 1% AXIAL LUGS - RER50F32R4PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 32.4 OHM 20W 1% AXIAL LUGS
RER50F32R4PC02
RES 32.4 OHM 20W 1% AXIAL LUGS RER50F32R4PC02
RES 32.4ohm 20W 1% AXIAL LUGS

RES 32.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F32R4PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F32R4PC02-ND
Chassis Mount Resistors RER50F32R4PC02-ND
32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

32.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F32R4PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F32R4PC02
Chassis Mount Resistors RER50F32R4PC02
RES CHAS MNT 32.4 OHM 1% 20W

RES CHAS MNT 32.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F32R4PC02 RER50F32R4PC02-ND RER50F32R4PC02
Product Name RES 32.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 32.4 ohms 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details