Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F31R6RCSL

Description
31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F31R6RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F31R6RCSL-ND
Chassis Mount Resistors RER50F31R6RCSL-ND
31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 31.6 OHM 20W 1% AXIAL LUGS - RER50F31R6RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 20W 1% AXIAL LUGS
RER50F31R6RCSL
RES 31.6 OHM 20W 1% AXIAL LUGS RER50F31R6RCSL
RES 31.6ohm 20W 1% AXIAL LUGS

RES 31.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F31R6RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F31R6RCSL
Chassis Mount Resistors RER50F31R6RCSL
RES CHAS MNT 31.6 OHM 1% 20W

RES CHAS MNT 31.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F31R6RCSL-ND RER50F31R6RCSL RER50F31R6RCSL
Product Name Chassis Mount Resistors RES 31.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - VMI-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details