Vishay Intertechnology, Inc. RES 31.6 OHM 20W 1% AXIAL LUGS RER50F31R6RC02

Description
RES 31.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 31.6ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6 OHM 20W 1% AXIAL LUGS - RER50F31R6RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6 OHM 20W 1% AXIAL LUGS
RER50F31R6RC02
RES 31.6 OHM 20W 1% AXIAL LUGS RER50F31R6RC02
RES 31.6ohm 20W 1% AXIAL LUGS

RES 31.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F31R6RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F31R6RC02-ND
Chassis Mount Resistors RER50F31R6RC02-ND
31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F31R6RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F31R6RC02
Chassis Mount Resistors RER50F31R6RC02
RES CHAS MNT 31.6 OHM 1% 20W

RES CHAS MNT 31.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F31R6RC02 RER50F31R6RC02-ND RER50F31R6RC02
Product Name RES 31.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 31.6 ohms 31.6 ohms 31.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details