The RER50F31R6MC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding to minimize reactive components. This resistor has a power rating of 20 watts at 25 °C and operates within a resistance range of 1 to 6.04K ohms, with a tolerance of ±1%. It is capable of withstanding an operating temperature range from -55 °C to +250 °C. The device also meets stringent performance criteria, including low temperature operation, short time overload, and moisture resistance, ensuring reliability in demanding environments. The RER50F31R6MC02 is suitable for applications requiring robust performance and reliability, making it a viable option for engineers seeking dependable chassis mount resistors for military or high-reliability applications.
31.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
RES 31.6ohm 20W 1% AXIAL LUGS
RES CHAS MNT 31.6 OHM 1% 20W
| DigiKey | ASAP Semiconductor LLC | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RER50F31R6MC02-ND | RER50F31R6MC02 | RER50F31R6MC02 |
| Product Name | Chassis Mount Resistors | RES 31.6 OHM 20W 1% AXIAL LUGS | Chassis Mount Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | ||
| Technology / Construction | Wirewound | Wirewound | |
| Mounting / Packaging | Axial, Box | Axial Leads | Solder Lugs |
| Resistance Range | 31.6 ohms | 31.6 ohms | 31.6 ohms |