Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F3160RCSL

Description
316 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
316 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F3160RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3160RCSL-ND
Chassis Mount Resistors RER50F3160RCSL-ND
316 Ohms ±1% 20W Wirewound Chassis Mount Resistor

316 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 316 OHM 20W 1% AXIAL LUGS - RER50F3160RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 316 OHM 20W 1% AXIAL LUGS
RER50F3160RCSL
RES 316 OHM 20W 1% AXIAL LUGS RER50F3160RCSL
RES 316ohm 20W 1% AXIAL LUGS

RES 316ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3160RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3160RCSL
Chassis Mount Resistors RER50F3160RCSL
RES CHAS MNT 316 OHM 1% 20W

RES CHAS MNT 316 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3160RCSL-ND RER50F3160RCSL RER50F3160RCSL
Product Name Chassis Mount Resistors RES 316 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 316 ohms 316 ohms 316 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123604 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers