Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F3010RCSL

Description
301 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
301 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F3010RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F3010RCSL-ND
Chassis Mount Resistors RER50F3010RCSL-ND
301 Ohms ±1% 20W Wirewound Chassis Mount Resistor

301 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 301 OHM 20W 1% AXIAL LUGS - RER50F3010RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 20W 1% AXIAL LUGS
RER50F3010RCSL
RES 301 OHM 20W 1% AXIAL LUGS RER50F3010RCSL
RES 301ohm 20W 1% AXIAL LUGS

RES 301ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F3010RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F3010RCSL
Chassis Mount Resistors RER50F3010RCSL
RES CHAS MNT 301 OHM 1% 20W

RES CHAS MNT 301 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F3010RCSL-ND RER50F3010RCSL RER50F3010RCSL
Product Name Chassis Mount Resistors RES 301 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers