Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2R87RCSL

Description
2.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2R87RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R87RCSL-ND
Chassis Mount Resistors RER50F2R87RCSL-ND
2.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.87 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.87 OHM 20W 1% AXIAL LUGS - RER50F2R87RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.87 OHM 20W 1% AXIAL LUGS
RER50F2R87RCSL
RES 2.87 OHM 20W 1% AXIAL LUGS RER50F2R87RCSL
RES 2.87ohm 20W 1% AXIAL LUGS

RES 2.87ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R87RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R87RCSL
Chassis Mount Resistors RER50F2R87RCSL
RES CHAS MNT 2.87 OHM 1% 20W

RES CHAS MNT 2.87 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R87RCSL-ND RER50F2R87RCSL RER50F2R87RCSL
Product Name Chassis Mount Resistors RES 2.87 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.87 ohms 2.87 ohms 2.87 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249310 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details