Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2R55RCSL

Description
2.55 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.55 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2R55RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R55RCSL-ND
Chassis Mount Resistors RER50F2R55RCSL-ND
2.55 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.55 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.55 OHM 20W 1% AXIAL LUGS - RER50F2R55RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.55 OHM 20W 1% AXIAL LUGS
RER50F2R55RCSL
RES 2.55 OHM 20W 1% AXIAL LUGS RER50F2R55RCSL
RES 2.55ohm 20W 1% AXIAL LUGS

RES 2.55ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R55RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R55RCSL
Chassis Mount Resistors RER50F2R55RCSL
RES CHAS MNT 2.55 OHM 1% 20W

RES CHAS MNT 2.55 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R55RCSL-ND RER50F2R55RCSL RER50F2R55RCSL
Product Name Chassis Mount Resistors RES 2.55 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.55 ohms 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details