Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2R32RC02

Description
2.32 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.32 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2R32RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R32RC02-ND
Chassis Mount Resistors RER50F2R32RC02-ND
2.32 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.32 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.32 OHM 20W 1% AXIAL LUGS - RER50F2R32RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM 20W 1% AXIAL LUGS
RER50F2R32RC02
RES 2.32 OHM 20W 1% AXIAL LUGS RER50F2R32RC02
RES 2.32ohm 20W 1% AXIAL LUGS

RES 2.32ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R32RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R32RC02
Chassis Mount Resistors RER50F2R32RC02
RES CHAS MNT 2.32 OHM 1% 20W

RES CHAS MNT 2.32 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R32RC02-ND RER50F2R32RC02 RER50F2R32RC02
Product Name Chassis Mount Resistors RES 2.32 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details