Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2R26RCSL

Description
2.26 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.26 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2R26RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R26RCSL-ND
Chassis Mount Resistors RER50F2R26RCSL-ND
2.26 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.26 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.26 OHM 20W 1% AXIAL LUGS - RER50F2R26RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 20W 1% AXIAL LUGS
RER50F2R26RCSL
RES 2.26 OHM 20W 1% AXIAL LUGS RER50F2R26RCSL
RES 2.26ohm 20W 1% AXIAL LUGS

RES 2.26ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R26RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R26RCSL
Chassis Mount Resistors RER50F2R26RCSL
RES CHAS MNT 2.26 OHM 1% 20W

RES CHAS MNT 2.26 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R26RCSL-ND RER50F2R26RCSL RER50F2R26RCSL
Product Name Chassis Mount Resistors RES 2.26 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details