Vishay Intertechnology, Inc. RES 2.26 OHM 20W 1% AXIAL LUGS RER50F2R26RC02

Description
RES 2.26ohm 20W 1% AXIAL LUGS
Request a Quote
Description
RES 2.26ohm 20W 1% AXIAL LUGS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER50F2R26RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 2.26 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and stability under varying environmental conditions, making it a viable option for engineers seeking durable and efficient resistive components for their projects.

Datasheet Summary
Powered by GS/AI

The RER50F2R26RC02 is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. The resistor is constructed with complete welded assembly and offers non-inductive styles manufactured using Ayrton-Perry winding to minimize reactive components. This specific model has a power rating of 20 watts at 25 °C and a resistance value of 2.26 ohms with a tolerance of ±1%. It operates effectively within a temperature range of -55 °C to +250 °C and has a maximum working voltage determined by the formula (P x R)^{1/2}. The insulation resistance is rated at a minimum of 10,000 MΩ when dry, decreasing to 1,000 MΩ after moisture testing. The resistor is suitable for applications requiring high reliability and stability under varying environmental conditions, making it a viable option for engineers seeking durable and efficient resistive components for their projects.

Suppliers

Company
Product
Description
Supplier Links
RES 2.26 OHM 20W 1% AXIAL LUGS - RER50F2R26RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.26 OHM 20W 1% AXIAL LUGS
RER50F2R26RC02
RES 2.26 OHM 20W 1% AXIAL LUGS RER50F2R26RC02
RES 2.26ohm 20W 1% AXIAL LUGS

RES 2.26ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R26RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R26RC02-ND
Chassis Mount Resistors RER50F2R26RC02-ND
2.26 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.26 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2R26RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R26RC02
Chassis Mount Resistors RER50F2R26RC02
RES CHAS MNT 2.26 OHM 1% 20W

RES CHAS MNT 2.26 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R26RC02 RER50F2R26RC02-ND RER50F2R26RC02
Product Name RES 2.26 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.26 ohms 2.26 ohms 2.26 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers