Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2R21RC02

Description
2.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2R21RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R21RC02-ND
Chassis Mount Resistors RER50F2R21RC02-ND
2.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.21 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.21 OHM 20W 1% AXIAL LUGS - RER50F2R21RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.21 OHM 20W 1% AXIAL LUGS
RER50F2R21RC02
RES 2.21 OHM 20W 1% AXIAL LUGS RER50F2R21RC02
RES 2.21ohm 20W 1% AXIAL LUGS

RES 2.21ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R21RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R21RC02
Chassis Mount Resistors RER50F2R21RC02
RES CHAS MNT 2.21 OHM 1% 20W

RES CHAS MNT 2.21 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R21RC02-ND RER50F2R21RC02 RER50F2R21RC02
Product Name Chassis Mount Resistors RES 2.21 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 2.21 ohms 2.21 ohms 2.21 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details