Vishay Intertechnology, Inc. RES 2.1 OHM 20W 1% AXIAL LUGS RER50F2R10RCSL

Description
RES 2.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.1 OHM 20W 1% AXIAL LUGS - RER50F2R10RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.1 OHM 20W 1% AXIAL LUGS
RER50F2R10RCSL
RES 2.1 OHM 20W 1% AXIAL LUGS RER50F2R10RCSL
RES 2.1ohm 20W 1% AXIAL LUGS

RES 2.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2R10RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2R10RCSL-ND
Chassis Mount Resistors RER50F2R10RCSL-ND
2.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

2.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2R10RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2R10RCSL
Chassis Mount Resistors RER50F2R10RCSL
RES CHAS MNT 2.1 OHM 1% 20W

RES CHAS MNT 2.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2R10RCSL RER50F2R10RCSL-ND RER50F2R10RCSL
Product Name RES 2.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2.1 ohms 2.1 ohms 2.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through-Hole Resistors - 1-2176085-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 5 +/- %
View Details
3 suppliers