Vishay Intertechnology, Inc. Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F28R7RC02

Description
Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F28R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F28R7RC02
Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F28R7RC02
Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F28R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F28R7RC02-ND
Chassis Mount Resistors RER50F28R7RC02-ND
28.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

28.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F28R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F28R7RC02
Chassis Mount Resistors RER50F28R7RC02
RES CHAS MNT 28.7 OHM 1% 20W

RES CHAS MNT 28.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F28R7RC02 RER50F28R7RC02-ND RER50F28R7RC02
Product Name Res Wirewound 28.7 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers