Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F28R0RC02

Description
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F28R0RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F28R0RC02-ND
Chassis Mount Resistors RER50F28R0RC02-ND
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor

28 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 28 OHM 20W 1% AXIAL LUGS - RER50F28R0RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 20W 1% AXIAL LUGS
RER50F28R0RC02
RES 28 OHM 20W 1% AXIAL LUGS RER50F28R0RC02
RES 28ohm 20W 1% AXIAL LUGS

RES 28ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F28R0RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F28R0RC02
Chassis Mount Resistors RER50F28R0RC02
RES CHAS MNT 28 OHM 1% 20W

RES CHAS MNT 28 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F28R0RC02-ND RER50F28R0RC02 RER50F28R0RC02
Product Name Chassis Mount Resistors RES 28 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers