Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F28R0PCSL

Description
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F28R0PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F28R0PCSL-ND
Chassis Mount Resistors RER50F28R0PCSL-ND
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor

28 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 28 OHM 20W 1% AXIAL LUGS - RER50F28R0PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 20W 1% AXIAL LUGS
RER50F28R0PCSL
RES 28 OHM 20W 1% AXIAL LUGS RER50F28R0PCSL
RES 28ohm 20W 1% AXIAL LUGS

RES 28ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F28R0PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F28R0PCSL
Chassis Mount Resistors RER50F28R0PCSL
RES CHAS MNT 28 OHM 1% 20W

RES CHAS MNT 28 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F28R0PCSL-ND RER50F28R0PCSL RER50F28R0PCSL
Product Name Chassis Mount Resistors RES 28 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers