Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F28R0PC02

Description
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F28R0PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F28R0PC02-ND
Chassis Mount Resistors RER50F28R0PC02-ND
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor

28 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 28 OHM 20W 1% AXIAL LUGS - RER50F28R0PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 20W 1% AXIAL LUGS
RER50F28R0PC02
RES 28 OHM 20W 1% AXIAL LUGS RER50F28R0PC02
RES 28ohm 20W 1% AXIAL LUGS

RES 28ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F28R0PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F28R0PC02
Chassis Mount Resistors RER50F28R0PC02
RES CHAS MNT 28 OHM 1% 20W

RES CHAS MNT 28 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F28R0PC02-ND RER50F28R0PC02 RER50F28R0PC02
Product Name Chassis Mount Resistors RES 28 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers