Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F28R0MCSL

Description
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F28R0MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F28R0MCSL-ND
Chassis Mount Resistors RER50F28R0MCSL-ND
28 Ohms ±1% 20W Wirewound Chassis Mount Resistor

28 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 28 OHM 20W 1% AXIAL LUGS - RER50F28R0MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28 OHM 20W 1% AXIAL LUGS
RER50F28R0MCSL
RES 28 OHM 20W 1% AXIAL LUGS RER50F28R0MCSL
RES 28ohm 20W 1% AXIAL LUGS

RES 28ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F28R0MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F28R0MCSL
Chassis Mount Resistors RER50F28R0MCSL
RES CHAS MNT 28 OHM 1% 20W

RES CHAS MNT 28 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F28R0MCSL-ND RER50F28R0MCSL RER50F28R0MCSL
Product Name Chassis Mount Resistors RES 28 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 2123609 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers