Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2800RCSL

Description
280 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Description
280 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RER50F2800RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor has a power rating of 20 watts at 25 °C and a resistance value of 280 ohms with a tolerance of ±1%. The resistor is constructed using non-inductive styles with Ayrton-Perry winding to minimize reactive components, making it suitable for precision applications. It operates within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The device is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. Overall, the RER50F2800RCSL is a robust option for engineers seeking reliable performance in demanding environments.

Datasheet Summary
Powered by GS/AI

The RER50F2800RCSL is a chassis mount wirewound resistor from Lingto Electronic Limited, designed for military applications and qualified to MIL-PRF-39009 standards. It features an aluminum heat sink housing and a molded construction that provides total environmental protection. This resistor has a power rating of 20 watts at 25 °C and a resistance value of 280 ohms with a tolerance of ±1%. The resistor is constructed using non-inductive styles with Ayrton-Perry winding to minimize reactive components, making it suitable for precision applications. It operates within a temperature range of -55 °C to +250 °C and has a high insulation resistance of 10,000 MΩ minimum when dry. The device is designed to mount on a chassis, utilizing the heat-sink effect for improved thermal management. Overall, the RER50F2800RCSL is a robust option for engineers seeking reliable performance in demanding environments.

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2800RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2800RCSL-ND
Chassis Mount Resistors RER50F2800RCSL-ND
280 Ohms ±1% 20W Wirewound Chassis Mount Resistor

280 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 280 OHM 20W 1% AXIAL LUGS - RER50F2800RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 20W 1% AXIAL LUGS
RER50F2800RCSL
RES 280 OHM 20W 1% AXIAL LUGS RER50F2800RCSL
RES 280ohm 20W 1% AXIAL LUGS

RES 280ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2800RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2800RCSL
Chassis Mount Resistors RER50F2800RCSL
RES CHAS MNT 280 OHM 1% 20W

RES CHAS MNT 280 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2800RCSL-ND RER50F2800RCSL RER50F2800RCSL
Product Name Chassis Mount Resistors RES 280 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 280 ohms 280 ohms 280 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers