Vishay Intertechnology, Inc. RES 27.4 OHM 20W 1% AXIAL LUGS RER50F27R4RCSL

Description
RES 27.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 27.4ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM 20W 1% AXIAL LUGS - RER50F27R4RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 20W 1% AXIAL LUGS
RER50F27R4RCSL
RES 27.4 OHM 20W 1% AXIAL LUGS RER50F27R4RCSL
RES 27.4ohm 20W 1% AXIAL LUGS

RES 27.4ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F27R4RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F27R4RCSL-ND
Chassis Mount Resistors RER50F27R4RCSL-ND
27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

27.4 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F27R4RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F27R4RCSL
Chassis Mount Resistors RER50F27R4RCSL
RES CHAS MNT 27.4 OHM 1% 20W

RES CHAS MNT 27.4 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F27R4RCSL RER50F27R4RCSL-ND RER50F27R4RCSL
Product Name RES 27.4 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 27.4 ohms 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details