Vishay Intertechnology, Inc. Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F2700RC02

Description
Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet
Description
Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack - RER50F2700RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack
RER50F2700RC02
Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack RER50F2700RC02
Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack

Supplier's Site
Chassis Mount Resistors - RER50F2700RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2700RC02-ND
Chassis Mount Resistors RER50F2700RC02-ND
270 Ohms ±1% 20W Wirewound Chassis Mount Resistor

270 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2700RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2700RC02
Chassis Mount Resistors RER50F2700RC02
RES CHAS MNT 270 OHM 1% 20W

RES CHAS MNT 270 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2700RC02 RER50F2700RC02-ND RER50F2700RC02
Product Name Res Wirewound 270 Ohm 1% 20W ¦20ppm/¦C 0.01% AXL Flange Card Pack Chassis Mount Resistors Chassis Mount Resistors
Technology / Construction Wirewound Wirewound Wirewound
Tolerance 1 to 0.0100 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - FMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers