Vishay Intertechnology, Inc. RES 26.1 OHM 20W 1% AXIAL LUGS RER50F26R1RCSL

Description
RES 26.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 26.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 20W 1% AXIAL LUGS - RER50F26R1RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 20W 1% AXIAL LUGS
RER50F26R1RCSL
RES 26.1 OHM 20W 1% AXIAL LUGS RER50F26R1RCSL
RES 26.1ohm 20W 1% AXIAL LUGS

RES 26.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F26R1RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F26R1RCSL-ND
Chassis Mount Resistors RER50F26R1RCSL-ND
26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F26R1RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F26R1RCSL
Chassis Mount Resistors RER50F26R1RCSL
RES CHAS MNT 26.1 OHM 1% 20W

RES CHAS MNT 26.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F26R1RCSL RER50F26R1RCSL-ND RER50F26R1RCSL
Product Name RES 26.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1364773P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 100 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details