Vishay Intertechnology, Inc. RES 26.1 OHM 20W 1% AXIAL LUGS RER50F26R1RC02

Description
RES 26.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 26.1ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 26.1 OHM 20W 1% AXIAL LUGS - RER50F26R1RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 20W 1% AXIAL LUGS
RER50F26R1RC02
RES 26.1 OHM 20W 1% AXIAL LUGS RER50F26R1RC02
RES 26.1ohm 20W 1% AXIAL LUGS

RES 26.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F26R1RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F26R1RC02-ND
Chassis Mount Resistors RER50F26R1RC02-ND
26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F26R1RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F26R1RC02
Chassis Mount Resistors RER50F26R1RC02
RES CHAS MNT 26.1 OHM 1% 20W

RES CHAS MNT 26.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F26R1RC02 RER50F26R1RC02-ND RER50F26R1RC02
Product Name RES 26.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1722229 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.2000 ohms
View Details