Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F26R1MC02

Description
26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F26R1MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F26R1MC02-ND
Chassis Mount Resistors RER50F26R1MC02-ND
26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

26.1 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 26.1 OHM 20W 1% AXIAL LUGS - RER50F26R1MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.1 OHM 20W 1% AXIAL LUGS
RER50F26R1MC02
RES 26.1 OHM 20W 1% AXIAL LUGS RER50F26R1MC02
RES 26.1ohm 20W 1% AXIAL LUGS

RES 26.1ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F26R1MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F26R1MC02
Chassis Mount Resistors RER50F26R1MC02
RES CHAS MNT 26.1 OHM 1% 20W

RES CHAS MNT 26.1 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F26R1MC02-ND RER50F26R1MC02 RER50F26R1MC02
Product Name Chassis Mount Resistors RES 26.1 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 26.1 ohms 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580301 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details