Vishay Intertechnology, Inc. RES 2.61K OHM 20W 1% AXIAL LUGS RER50F2611RC02

Description
RES 2.61Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 2.61Kohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.61K OHM 20W 1% AXIAL LUGS - RER50F2611RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 20W 1% AXIAL LUGS
RER50F2611RC02
RES 2.61K OHM 20W 1% AXIAL LUGS RER50F2611RC02
RES 2.61Kohm 20W 1% AXIAL LUGS

RES 2.61Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2611RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2611RC02-ND
Chassis Mount Resistors RER50F2611RC02-ND
2.61 kOhms ±1% 20W Wirewound Chassis Mount Resistor

2.61 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F2611RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2611RC02
Chassis Mount Resistors RER50F2611RC02
RES CHAS MNT 2.61K OHM 1% 20W

RES CHAS MNT 2.61K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2611RC02 RER50F2611RC02-ND RER50F2611RC02
Product Name RES 2.61K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 2610 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details