Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2611PC02

Description
2.61 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
2.61 kOhms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2611PC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2611PC02-ND
Chassis Mount Resistors RER50F2611PC02-ND
2.61 kOhms ±1% 20W Wirewound Chassis Mount Resistor

2.61 kOhms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 2.61K OHM 20W 1% AXIAL LUGS - RER50F2611PC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.61K OHM 20W 1% AXIAL LUGS
RER50F2611PC02
RES 2.61K OHM 20W 1% AXIAL LUGS RER50F2611PC02
RES 2.61Kohm 20W 1% AXIAL LUGS

RES 2.61Kohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2611PC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2611PC02
Chassis Mount Resistors RER50F2611PC02
RES CHAS MNT 2.61K OHM 1% 20W

RES CHAS MNT 2.61K OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2611PC02-ND RER50F2611PC02 RER50F2611PC02
Product Name Chassis Mount Resistors RES 2.61K OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details