Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F25R5RCSL

Description
25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F25R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F25R5RCSL-ND
Chassis Mount Resistors RER50F25R5RCSL-ND
25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 25.5 OHM 20W 1% AXIAL LUGS - RER50F25R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 20W 1% AXIAL LUGS
RER50F25R5RCSL
RES 25.5 OHM 20W 1% AXIAL LUGS RER50F25R5RCSL
RES 25.5ohm 20W 1% AXIAL LUGS

RES 25.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F25R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F25R5RCSL
Chassis Mount Resistors RER50F25R5RCSL
RES CHAS MNT 25.5 OHM 1% 20W

RES CHAS MNT 25.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F25R5RCSL-ND RER50F25R5RCSL RER50F25R5RCSL
Product Name Chassis Mount Resistors RES 25.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - C3A6K8JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details