Vishay Intertechnology, Inc. RES 25.5 OHM 20W 1% AXIAL LUGS RER50F25R5PCSL

Description
RES 25.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 25.5ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM 20W 1% AXIAL LUGS - RER50F25R5PCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM 20W 1% AXIAL LUGS
RER50F25R5PCSL
RES 25.5 OHM 20W 1% AXIAL LUGS RER50F25R5PCSL
RES 25.5ohm 20W 1% AXIAL LUGS

RES 25.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F25R5PCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F25R5PCSL-ND
Chassis Mount Resistors RER50F25R5PCSL-ND
25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

25.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F25R5PCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F25R5PCSL
Chassis Mount Resistors RER50F25R5PCSL
RES CHAS MNT 25.5 OHM 1% 20W

RES CHAS MNT 25.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F25R5PCSL RER50F25R5PCSL-ND RER50F25R5PCSL
Product Name RES 25.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details