Vishay Intertechnology, Inc. RES 25 OHM 20W 1% AXIAL LUGS RER50F25R0RCSL

Description
RES 25ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 25ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 20W 1% AXIAL LUGS - RER50F25R0RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 20W 1% AXIAL LUGS
RER50F25R0RCSL
RES 25 OHM 20W 1% AXIAL LUGS RER50F25R0RCSL
RES 25ohm 20W 1% AXIAL LUGS

RES 25ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F25R0RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F25R0RCSL-ND
Chassis Mount Resistors RER50F25R0RCSL-ND
25 Ohms ±1% 20W Wirewound Chassis Mount Resistor

25 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F25R0RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F25R0RCSL
Chassis Mount Resistors RER50F25R0RCSL
RES CHAS MNT 25 OHM 1% 20W

RES CHAS MNT 25 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F25R0RCSL RER50F25R0RCSL-ND RER50F25R0RCSL
Product Name RES 25 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469504 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details