Vishay Intertechnology, Inc. RES 24.9 OHM 20W 1% AXIAL LUGS RER50F24R9MC02

Description
RES 24.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet
Description
RES 24.9ohm 20W 1% AXIAL LUGS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24.9 OHM 20W 1% AXIAL LUGS - RER50F24R9MC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.9 OHM 20W 1% AXIAL LUGS
RER50F24R9MC02
RES 24.9 OHM 20W 1% AXIAL LUGS RER50F24R9MC02
RES 24.9ohm 20W 1% AXIAL LUGS

RES 24.9ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F24R9MC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F24R9MC02-ND
Chassis Mount Resistors RER50F24R9MC02-ND
24.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

24.9 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
Chassis Mount Resistors - RER50F24R9MC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F24R9MC02
Chassis Mount Resistors RER50F24R9MC02
RES CHAS MNT 24.9 OHM 1% 20W

RES CHAS MNT 24.9 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F24R9MC02 RER50F24R9MC02-ND RER50F24R9MC02
Product Name RES 24.9 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors Chassis Mount Resistors
Mounting / Packaging Axial Leads Axial, Box Solder Lugs
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 20 watts 20 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R560JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details