Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F23R7RCSL

Description
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F23R7RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F23R7RCSL-ND
Chassis Mount Resistors RER50F23R7RCSL-ND
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 23.7 OHM 20W 1% AXIAL LUGS - RER50F23R7RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 20W 1% AXIAL LUGS
RER50F23R7RCSL
RES 23.7 OHM 20W 1% AXIAL LUGS RER50F23R7RCSL
RES 23.7ohm 20W 1% AXIAL LUGS

RES 23.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F23R7RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F23R7RCSL
Chassis Mount Resistors RER50F23R7RCSL
RES CHAS MNT 23.7 OHM 1% 20W

RES CHAS MNT 23.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F23R7RCSL-ND RER50F23R7RCSL RER50F23R7RCSL
Product Name Chassis Mount Resistors RES 23.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through-Hole Resistors - 1-1623728-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722173 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details