Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F23R7RC02

Description
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F23R7RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F23R7RC02-ND
Chassis Mount Resistors RER50F23R7RC02-ND
23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

23.7 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 23.7 OHM 20W 1% AXIAL LUGS - RER50F23R7RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7 OHM 20W 1% AXIAL LUGS
RER50F23R7RC02
RES 23.7 OHM 20W 1% AXIAL LUGS RER50F23R7RC02
RES 23.7ohm 20W 1% AXIAL LUGS

RES 23.7ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F23R7RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F23R7RC02
Chassis Mount Resistors RER50F23R7RC02
RES CHAS MNT 23.7 OHM 1% 20W

RES CHAS MNT 23.7 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F23R7RC02-ND RER50F23R7RC02 RER50F23R7RC02
Product Name Chassis Mount Resistors RES 23.7 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 23.7 ohms 23.7 ohms 23.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details