Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F22R6MCSL

Description
22.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
22.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F22R6MCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F22R6MCSL-ND
Chassis Mount Resistors RER50F22R6MCSL-ND
22.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

22.6 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 22.6 OHM 20W 1% AXIAL LUGS - RER50F22R6MCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 20W 1% AXIAL LUGS
RER50F22R6MCSL
RES 22.6 OHM 20W 1% AXIAL LUGS RER50F22R6MCSL
RES 22.6ohm 20W 1% AXIAL LUGS

RES 22.6ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F22R6MCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F22R6MCSL
Chassis Mount Resistors RER50F22R6MCSL
RES CHAS MNT 22.6 OHM 1% 20W

RES CHAS MNT 22.6 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F22R6MCSL-ND RER50F22R6MCSL RER50F22R6MCSL
Product Name Chassis Mount Resistors RES 22.6 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details