Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F2260RC02

Description
226 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
226 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F2260RC02-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F2260RC02-ND
Chassis Mount Resistors RER50F2260RC02-ND
226 Ohms ±1% 20W Wirewound Chassis Mount Resistor

226 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 226 OHM 20W 1% AXIAL LUGS - RER50F2260RC02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 226 OHM 20W 1% AXIAL LUGS
RER50F2260RC02
RES 226 OHM 20W 1% AXIAL LUGS RER50F2260RC02
RES 226ohm 20W 1% AXIAL LUGS

RES 226ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F2260RC02 - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F2260RC02
Chassis Mount Resistors RER50F2260RC02
RES CHAS MNT 226 OHM 1% 20W

RES CHAS MNT 226 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F2260RC02-ND RER50F2260RC02 RER50F2260RC02
Product Name Chassis Mount Resistors RES 226 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 226 ohms 226 ohms 226 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - C3A7R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details