Vishay Intertechnology, Inc. Chassis Mount Resistors RER50F21R5RCSL

Description
21.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet
Description
21.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Resistors - RER50F21R5RCSL-ND - DigiKey
Thief River Falls, MN, United States
Chassis Mount Resistors
RER50F21R5RCSL-ND
Chassis Mount Resistors RER50F21R5RCSL-ND
21.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

21.5 Ohms ±1% 20W Wirewound Chassis Mount Resistor

Buy Now Datasheet
RES 21.5 OHM 20W 1% AXIAL LUGS - RER50F21R5RCSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 21.5 OHM 20W 1% AXIAL LUGS
RER50F21R5RCSL
RES 21.5 OHM 20W 1% AXIAL LUGS RER50F21R5RCSL
RES 21.5ohm 20W 1% AXIAL LUGS

RES 21.5ohm 20W 1% AXIAL LUGS

Supplier's Site
Chassis Mount Resistors - RER50F21R5RCSL - Lingto Electronic Limited
Shenzhen, China
Chassis Mount Resistors
RER50F21R5RCSL
Chassis Mount Resistors RER50F21R5RCSL
RES CHAS MNT 21.5 OHM 1% 20W

RES CHAS MNT 21.5 OHM 1% 20W

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RER50F21R5RCSL-ND RER50F21R5RCSL RER50F21R5RCSL
Product Name Chassis Mount Resistors RES 21.5 OHM 20W 1% AXIAL LUGS Chassis Mount Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial, Box Axial Leads Solder Lugs
Resistance Range 21.5 ohms 21.5 ohms 21.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details